Panasonic SMD 50mA 3V 1.8A Relay AQV201A

Description
Solid State Relay 50mA 3V DC-IN 1.8A 40V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV201A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.8A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.8A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV201A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 3V DC-IN 1.8A 40V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV201A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.8A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.8A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV201A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 3V 1.8A Relay
183-AQV201A
SMD 50mA 3V 1.8A Relay 183-AQV201A
Solid State Relay 50mA 3V DC-IN 1.8A 40V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV201A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.8A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.8A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV201A can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 3V DC-IN 1.8A 40V AC/DC-OUT 6-Pin DIP SMD Tube Product overview: AQV201A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.8A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.8A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV201A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV201A - 1147024-AQV201A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV201A
1147024-AQV201A
Solid State Relays - AQV201A 1147024-AQV201A
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147024-AQV201A Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147024-AQV201A
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV201A
Solid State Relays - PCB Mount AQV201A
Solid State Relays - PCB Mount 700MA 40V 6PIN SPST

Solid State Relays - PCB Mount 700MA 40V 6PIN SPST

Buy Now Datasheet
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic - 50F4049 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic
50F4049
Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic 50F4049
SSR, PHOTO MOSFET, 40V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes

SSR, PHOTO MOSFET, 40V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV201A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV201A
Relays - Solid State Relays AQV201A
SSR RELAY SPST-NO 500MA 0-40V

SSR RELAY SPST-NO 500MA 0-40V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV201A 1147024-AQV201A AQV201A 50F4049 AQV201A
Product Name SMD 50mA 3V 1.8A Relay Solid State Relays - AQV201A Solid State Relays - PCB Mount Ssr, Photo Mosfet, 40V, 500Ma; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0292 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1617016-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components - 73K4009 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details