Aratas America LLC Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components G3VM-61H1 (TR)

Description
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:2ohmRoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:2ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components - 73K4009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components
73K4009
Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components 73K4009
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:2ohmRoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:2ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 73K4009
Product Name Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Relays - G3VM-41GR4(TR) - 774903-G3VM-41GR4(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details