Panasonic Solid State Relays - AQV112KL AQV112KL

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147022-AQV112KL Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147022-AQV112KL Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV112KL - 1147022-AQV112KL - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV112KL
1147022-AQV112KL
Solid State Relays - AQV112KL 1147022-AQV112KL
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147022-AQV112KL Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147022-AQV112KL
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV112KL
Solid State Relays - PCB Mount AQV112KL
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Buy Now Datasheet
Ssr, Spst-No, 500Ma, 800 Ua, 60V; Contact Form Panasonic - 11N2678 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Spst-No, 500Ma, 800 Ua, 60V; Contact Form Panasonic
11N2678
Ssr, Spst-No, 500Ma, 800 Ua, 60V; Contact Form Panasonic 11N2678
SSR, SPST-NO, 500mA, 800 uA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes

SSR, SPST-NO, 500mA, 800 uA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst, 0.5A, 60V, Tht Rohs Compliant Panasonic - 68AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.5A, 60V, Tht Rohs Compliant Panasonic
68AH8847
Mosfet Relay, Spst, 0.5A, 60V, Tht Rohs Compliant Panasonic 68AH8847
MOSFET RELAY, SPST, 0.5A, 60V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.5A, 60V, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Solid State Relays - AQV112KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV112KL
Relays - Solid State Relays AQV112KL
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147022-AQV112KL AQV112KL 11N2678 68AH8847 AQV112KL
Product Name Solid State Relays - AQV112KL Solid State Relays - PCB Mount Ssr, Spst-No, 500Ma, 800 Ua, 60V; Contact Form Panasonic Mosfet Relay, Spst, 0.5A, 60V, Tht Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details