Panasonic SMD 50mA 3V 1.5A Relay AQV102AZ

Description
Solid State Relay 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV102AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV102AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV102AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV102AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 3V 1.5A Relay
183-AQV102AZ
SMD 50mA 3V 1.5A Relay 183-AQV102AZ
Solid State Relay 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV102AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV102AZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV102AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 1.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 1.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV102AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV102AZ - 1116701-AQV102AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV102AZ
1116701-AQV102AZ
Solid State Relays - AQV102AZ 1116701-AQV102AZ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116701-AQV102AZ Packaging: Tape and Reel Termination: Gull Wing Length: 8.8 mm Height: 3.6 mm Resistance: 700 mΩ Number of Pins: 6 Output Voltage: 60 V Input Current: 50 mA Width: 6.4 mm Categories: Solid State Relays Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Max Output Current: 1.5 A Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116701-AQV102AZ
Packaging: Tape and Reel
Termination: Gull Wing
Length: 8.8 mm
Height: 3.6 mm
Resistance: 700 mΩ
Number of Pins: 6
Output Voltage: 60 V
Input Current: 50 mA
Width: 6.4 mm
Categories: Solid State Relays
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 1.5 A
Throw Configuration: SPST
Max Output Voltage: 60 V
Max Input Current: 50 mA

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV102AZ
Solid State Relays - PCB Mount AQV102AZ
Solid State Relays - PCB Mount RELAY OPTO DC 60V 600MA 6-SMD

Solid State Relays - PCB Mount RELAY OPTO DC 60V 600MA 6-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV102AZ 1116701-AQV102AZ AQV102AZ
Product Name SMD 50mA 3V 1.5A Relay Solid State Relays - AQV102AZ Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details