Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147019-AQV102A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount 600MA 60V SPST
SSR RELAY SPST-NO 600MA 0-60V
MOSFET RELAY, SPST-NO, 0.6A, 60V, SMD ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147019-AQV102A | AQV102A | AQV102A | 12AJ6843 |
| Product Name | Solid State Relays - AQV102A | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.6A, 60V, Smd Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |