Panasonic Relays - Solid State Relays AQS210TS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323753-AQS210TS Category: Relays>Solid State Relays Packaging: Tube Termination Style: Gull Wing Standard Package: 50 Mounting: Surface Mount Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Supplier Device Package: 16-SOP Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-2104-5,AQS210TS- NDR,AQS210TS-ND Base Product Number: AQS210 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323753-AQS210TS Category: Relays>Solid State Relays Packaging: Tube Termination Style: Gull Wing Standard Package: 50 Mounting: Surface Mount Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Supplier Device Package: 16-SOP Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-2104-5,AQS210TS- NDR,AQS210TS-ND Base Product Number: AQS210 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1323753-AQS210TS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1323753-AQS210TS
Relays - Solid State Relays 1323753-AQS210TS
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323753-AQS210TS Category: Relays>Solid State Relays Packaging: Tube Termination Style: Gull Wing Standard Package: 50 Mounting: Surface Mount Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO (2 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Supplier Device Package: 16-SOP Case / Package: 16-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 255-2104-5,AQS210TS- NDR,AQS210TS-ND Base Product Number: AQS210 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323753-AQS210TS
Category: Relays>Solid State Relays
Packaging: Tube
Termination Style: Gull Wing
Standard Package: 50
Mounting: Surface Mount
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO (2 Form A) x 2
On-State Resistance (Max): 25 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 350 V
Supplier Device Package: 16-SOP
Case / Package: 16-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 255-2104-5,AQS210TS-NDR,AQS210TS-ND
Base Product Number: AQS210
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet
Relays - Solid State Relays - AQS210TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS210TS
Relays - Solid State Relays AQS210TS
SSR RELAY DPST-NO 100MA 0-350V

SSR RELAY DPST-NO 100MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1323753-AQS210TS AQS210TS
Product Name Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1462043-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - G3VM-353H(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
5 suppliers