Panasonic Solid State Relays - AQS210PS AQS210PS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018172-AQS210PS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018172-AQS210PS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQS210PS - 1018172-AQS210PS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQS210PS
1018172-AQS210PS
Solid State Relays - AQS210PS 1018172-AQS210PS
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018172-AQS210PS Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 25 Ohm Case / Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018172-AQS210PS
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 25 Ohm
Case / Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQS210PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS210PS
Relays - Solid State Relays AQS210PS
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1018172-AQS210PS AQS210PS
Product Name Solid State Relays - AQS210PS Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1617035-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details