Panasonic SMD 5kV 1.2A 600V Relay AQH3223A

Description
5kV Isolation DC-In 1.2A 600V Out SPST SSR, SMD Product overview: AQH3223A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.2A, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.2A, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3223A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kV Isolation DC-In 1.2A 600V Out SPST SSR, SMD Product overview: AQH3223A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.2A, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.2A, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3223A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 1.2A 600V Relay
183-AQH3223A
SMD 5kV 1.2A 600V Relay 183-AQH3223A
5kV Isolation DC-In 1.2A 600V Out SPST SSR, SMD Product overview: AQH3223A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.2A, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.2A, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3223A can be used for catalog matching and distributor lookup.

5kV Isolation DC-In 1.2A 600V Out SPST SSR, SMD Product overview: AQH3223A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.2A, 600V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.2A, 600V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3223A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SOLID STATE RELAY AQ-H SOLID STATE RELAY - AQH3223A - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLID STATE RELAY AQ-H SOLID STATE RELAY
AQH3223A
SOLID STATE RELAY AQ-H SOLID STATE RELAY AQH3223A
SOLID STATE RELAY AQ-H SOLID STATE RELAY

SOLID STATE RELAY AQ-H SOLID STATE RELAY

Buy Now
Ssr, 600V, 1.2A; Contact Configuration Panasonic - 92T0639 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 600V, 1.2A; Contact Configuration Panasonic
92T0639
Ssr, 600V, 1.2A; Contact Configuration Panasonic 92T0639
SSR, 600V, 1.2A; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Random Turn On; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage RoHS Compliant: Yes

SSR, 600V, 1.2A; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Random Turn On; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic - 26K3063 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic
26K3063
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic 26K3063
SSR, SMD, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Random Turn On; Operating Voltage Min:-; Control Voltage Min:- RoHS Compliant: Yes

SSR, SMD, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Random Turn On; Operating Voltage Min:-; Control Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQH3223A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH3223A
Relays - Solid State Relays AQH3223A
SSR RELAY SPST-NO 1.2A 0-600V

SSR RELAY SPST-NO 1.2A 0-600V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQH3223A AQH3223A 92T0639 AQH3223A
Product Name SMD 5kV 1.2A 600V Relay SOLID STATE RELAY AQ-H SOLID STATE RELAY Ssr, 600V, 1.2A; Contact Configuration Panasonic Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details