SSR RELAY SPST-NO 1.2A 0-600V
SSR, PCB, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-N
SSR, 600V, 1.2A; Contact Configuration:SPST-N
Solid State Relays - PCB Mount AC 600 V 1.2 A Non- Zero Cross 1.2A
0V~600V 1.21V AC 1 Form A (SPST-NO) 1.2A DIP-8 Photoelectric Thyristor (Solid State Relays) ROHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQH3223 | 97H5787 | AQH3223 | AQH3223 |
| Product Name | Relays - Solid State Relays | Ssr, Pcb, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic | Solid State Relays - PCB Mount | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) |
| Mounting | Through Hole | PCBoard; PCB | Socket or Plug-in Style | |
| Application Type | Latching | |||
| Turn-On Switching | Random | |||
| Approvals | RoHS | RoHS | RoHS | |
| Switch Configuration | FormA |