DC SSR 600V 900mA SPST SMD Optical Relay Product overview: AQH2223A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 900mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 900mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH2223A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045858-AQH2223A
Category: Relays>Solid State Relays
Series: AQ-H
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.21VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 900 mA
Voltage - Load: 0 V ~ 600 V
Package / Case: 8-SMD (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-SMD
Alternative Parts (Cross-Reference): AQH3223; AQH1213; AQH3213A;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Panasonic Electric Works
Other Names: 255-1533-ND,255-1533
Base Product Number: AQH2223
Solid State Relays - PCB Mount AC 600 V 0.9 A Non-Zero Cross
SSR, SMD, SPST-NO, 600VAC, 900MA; Contact Configuration:SPST-N
SOLID STATE RELAY, SPST, 600VAC, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 900MA 0-600V
0V~600V 1.21V AC 1 Form A (SPST-NO) 900mA SMD-8P Photoelectric Thyristor (Solid State Relays) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-AQH2223A | 1045858-AQH2223A | AQH2223A | 26K3060 | 08AK9981 | AQH2223A | AQH2223A |
| Product Name | SMD 600V 900mA Relay | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Smd, Spst-No, 600Vac, 900Ma; Contact Configuration Panasonic | Solid State Relay, Spst, 600Vac, Smd Rohs Compliant Panasonic | Relays - Solid State Relays | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) |
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Mounting | PCBoard; SMD (SMT) | PCBoard; PCB | Surface Mount | Socket or Plug-in Style | |||
| Input Voltage (Control Signal) Type | DC | ||||||
| Input Voltage (Control Signal) Range | 1.21 volts | 1.21 volts | |||||
| Operating Temp | -22 to 185 F (-30 to 85 C) |