Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147014-AQH2213
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SSR, PCB, SPST-NO, 600VAC, 900MA; Contact Configuration:SPST-N
0V~600V 1.21V AC 1 Form A (SPST-NO) 900mA DIP-8 Photoelectric Thyristor (Solid State Relays) ROHS
AQ-H Series Solid State Relays
SSR RELAY SPST-NO 900MA 0-600V
Solid State Relays - PCB Mount 900MA 600VAC ZERO CROSS PCB
| Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147014-AQH2213 | 26K3057 | AQH2213 | 70158331 | AQH2213 | AQH2213 |
| Product Name | Solid State Relays - AQH2213 | Ssr, Pcb, Spst-No, 600Vac, 900Ma; Contact Configuration Panasonic | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) | Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; PCB | Socket or Plug-in Style | PCBoard | Through Hole | |
| Application Type | Latching | General | ||||
| Approvals | RoHS | RoHS | cULus, VDE | |||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Range | 1.21 volts |