Panasonic Relays - Solid State Relays AQG12124

Description
Win Source Part Number: 1372022-AQG12124 Category: Relays - Solid State Relays Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AQ-G Package: Bulk Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Base Product Number: AQG121 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 75 V ~ 264 V Voltage - Input: 19.2 ~ 28.8VDC Load Current: 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1372022-AQG12124 Category: Relays - Solid State Relays Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AQ-G Package: Bulk Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Base Product Number: AQG121 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 75 V ~ 264 V Voltage - Input: 19.2 ~ 28.8VDC Load Current: 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1372022-AQG12124 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1372022-AQG12124
Relays - Solid State Relays 1372022-AQG12124
Win Source Part Number: 1372022-AQG12124 Category: Relays - Solid State Relays Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AQ-G Package: Bulk Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Base Product Number: AQG121 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 75 V ~ 264 V Voltage - Input: 19.2 ~ 28.8VDC Load Current: 1 A

Win Source Part Number: 1372022-AQG12124
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AQ-G
Package: Bulk
Product Status: Active
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
Base Product Number: AQG121
Mounting Type: Through Hole
HTSUS: 8536.41.0030
ECCN: EAR99
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Termination Style: PC Pin
Voltage - Load: 75 V ~ 264 V
Voltage - Input: 19.2 ~ 28.8VDC
Load Current: 1 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQG12124
Solid State Relays - PCB Mount AQG12124
Solid State Relays - PCB Mount 1A 24V Non-Zero Cross

Solid State Relays - PCB Mount 1A 24V Non-Zero Cross

Buy Now Datasheet
Relays - Solid State Relays - AQG12124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQG12124
Relays - Solid State Relays AQG12124
SSR RELAY SPST-NO 1A 75-264V

SSR RELAY SPST-NO 1A 75-264V

Supplier's Site
Relay Rohs Compliant Panasonic - 68AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Relay Rohs Compliant Panasonic
68AH8845
Relay Rohs Compliant Panasonic 68AH8845
RELAY ROHS COMPLIANT: YES

RELAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1372022-AQG12124 AQG12124 AQG12124 68AH8845
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Relay Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617035-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details