Panasonic Solid State Relays - Industrial Mount AQA611VL

Description
Solid State Relays - Industrial Mount 40A, 75V to 250V Screw term Zerocross
Datasheet
Description
Solid State Relays - Industrial Mount 40A, 75V to 250V Screw term Zerocross
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
AQA611VL
Solid State Relays - Industrial Mount AQA611VL
Solid State Relays - Industrial Mount 40A, 75V to 250V Screw term Zerocross

Solid State Relays - Industrial Mount 40A, 75V to 250V Screw term Zerocross

Buy Now Datasheet
Solid-State Relays, 250Vac, 40A; Contact Configuration Panasonic - 14T0583 - Newark, An Avnet Company
Chicago, IL, United States
Solid-State Relays, 250Vac, 40A; Contact Configuration Panasonic
14T0583
Solid-State Relays, 250Vac, 40A; Contact Configuration Panasonic 14T0583
SOLID-STATE RELAYS, 250VAC, 40A; Contact Configuration:-; Load Current:40A; Operating Voltage Max:250VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC RoHS Compliant: Yes

SOLID-STATE RELAYS, 250VAC, 40A; Contact Configuration:-; Load Current:40A; Operating Voltage Max:250VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:75VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQA611VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQA611VL
Relays - Solid State Relays AQA611VL
SSR RELAY SPST-NO 40A 75-250V

SSR RELAY SPST-NO 40A 75-250V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQA611VL 14T0583 AQA611VL
Product Name Solid State Relays - Industrial Mount Solid-State Relays, 250Vac, 40A; Contact Configuration Panasonic Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details