SOLID-STATE RELAYS, 250VAC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:250VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:75VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 25A, 75V to 250V Screw term Random
SSR RELAY SPST-NO 25A 75-250V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 14T0582 | AQA421VL | AQA421VL |
| Product Name | Solid-State Relays, 250Vac, 25A; Contact Configuration Panasonic | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Application Type | Latching |