Panasonic Photomos Relay, 60V, 2A; Contact Configuration Panasonic AQ2AD1-3/28VDC

Description
PHOTOMOS RELAY, 60V, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, 60V, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 60V, 2A; Contact Configuration Panasonic - 10C4053 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 2A; Contact Configuration Panasonic
10C4053
Photomos Relay, 60V, 2A; Contact Configuration Panasonic 10C4053
PHOTOMOS RELAY, 60V, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays AQ2AD1-3/28VDC
SSR RELAY SPST-NO 2A 3-60V

SSR RELAY SPST-NO 2A 3-60V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 10C4053 AQ2AD1-3/28VDC
Product Name Photomos Relay, 60V, 2A; Contact Configuration Panasonic Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details