Panasonic Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic APV3111GVY

Description
MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic - 49AJ2893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic
49AJ2893
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic 49AJ2893
MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic - 49AJ2892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic
49AJ2892
Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic 49AJ2892
MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.012A, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 49AJ2893
Product Name Mosfet Relay, Spst-No, 0.012A, 18V, Smd; Contact Form Panasonic
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9186989 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details