Photovoltaic MOSFET driver for high-speed operation with a surface-mount SSOP package, rated for an output voltage up to 18 V and a short circuit current of 12 μA. Supports ambient operating temperatures from -40 to +85°C, with an I/O isolation voltage of 1,500 Vrms and junction temperature limit of 125°C. Turn-on time is 0.4 ms and turn-off time is 0.04 ms under standard test conditions with 1,000 pF load and 10 mA LED forward current.
MOSFET RELAY, SPST, 12UA, 18V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:18V; Load Current:12µA; MOSFET Relay Package Style:SSOP; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 26AK8489 |
| Product Name | Mosfet Relay, Spst, 12Ua, 18V, Smd; Contact Form Panasonic Electronic Components |
| Application Type | Latching |