Panasonic Mosfet Relay; Contact Form Panasonic APV2111V

Description
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.2V; Load Current:8µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes
Datasheet
Description
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.2V; Load Current:8µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay; Contact Form Panasonic - 07J6936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay; Contact Form Panasonic
07J6936
Mosfet Relay; Contact Form Panasonic 07J6936
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.2V; Load Current:8µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.2V; Load Current:8µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 8.2 V, 8 A Rohs Compliant Panasonic - 92T0629 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 8.2 V, 8 A Rohs Compliant Panasonic
92T0629
Mosfet Relay, 8.2 V, 8 A Rohs Compliant Panasonic 92T0629
MOSFET Relay, 8.2 V, 8 A RoHS Compliant: Yes

MOSFET Relay, 8.2 V, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 07J6936 92T0629
Product Name Mosfet Relay; Contact Form Panasonic Mosfet Relay, 8.2 V, 8 A Rohs Compliant Panasonic
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2629-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details