Panasonic Isolators - Optoisolators - Transistor, Photovoltaic Output APV1122A

Description
Win Source Part Number: 1206536-APV1122A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 14µA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 8.7V Turn On / Turn Off Time (Typ): 400µs, 100µs Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: 6-DIP SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): APV-1122A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: Panasonic Electric Works Other Names: Q5706484 Base Product Number: APV1122
Request a Quote Datasheet
Description
Win Source Part Number: 1206536-APV1122A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 14µA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 8.7V Turn On / Turn Off Time (Typ): 400µs, 100µs Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: 6-DIP SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): APV-1122A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: Panasonic Electric Works Other Names: Q5706484 Base Product Number: APV1122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1206536-APV1122A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1206536-APV1122A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1206536-APV1122A
Win Source Part Number: 1206536-APV1122A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 14µA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 8.7V Turn On / Turn Off Time (Typ): 400µs, 100µs Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: 6-DIP SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): APV-1122A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8542.39.0001 Mfr: Panasonic Electric Works Other Names: Q5706484 Base Product Number: APV1122

Win Source Part Number: 1206536-APV1122A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Photovoltaic
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 14µA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Voltage - Output (Max): 8.7V
Turn On / Turn Off Time (Typ): 400µs, 100µs
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: 6-DIP SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): APV-1122A;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8542.39.0001
Mfr: Panasonic Electric Works
Other Names: Q5706484
Base Product Number: APV1122

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1206536-APV1122A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details