The APV1122A is a photovoltaic MOSFET driver in a DIP-6 package, designed to drive external MOSFETs by generating a photovoltaic output voltage. It has a typical drop-out voltage of 8.7 V and a short-circuit current of 14 µA at 10 mA LED forward current. The device provides an I/O isolation voltage of 5,000 V AC and operates from -40°C to +85°C. Turn-on time is typically 0.4 ms and turn-off time is typically 0.1 ms with a 1,000 pF load. The part is RoHS compliant and intended for use in power supply and MOSFET driving applications. The DIP-6 package is through-hole mounted, with 50 pieces per tube.
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Features:PhotoMOS RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 07J6935 |
| Product Name | Mosfet Relay; Contact Form Panasonic |
| Application Type | Latching |