APV1122 is a photovoltaic MOSFET driver in a DIP-6 package, designed to drive MOSFETs in power supply circuits with high-speed switching and galvanic isolation. It has a drop-out voltage of 8.7V and a short circuit current of 14μA at 10mA LED input current. The device provides 5,000 V AC input/output isolation, a turn-on time of 0.4 ms, and a turn-off time of 0.1 ms. It operates from -40°C to +85°C and is RoHS compliant.
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:-; Isolation Voltage:5kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 07J6934 |
| Product Name | Mosfet Relay; Contact Form Panasonic |
| Application Type | Latching |