APV1121SZ is a photovoltaic MOSFET driver in a SOP-4 surface-mount package, designed for driving MOSFETs in power supply circuits with high-speed switching and galvanic isolation. It has a drop-out voltage of 8.2V and a short-circuit current of 8μA at 10mA LED forward current, with turn-on and turn-off times of 0.8ms and 0.1ms respectively. The device supports an I/O isolation voltage of 2,500V AC and operates from -40°C to +85°C. It is RoHS compliant and characterized for operation with 10mA input LED current. The part number suffix indicates tape and reel packaging, consistent with other variants in the APV1121S series that share identical electrical and thermal specifications.
PHOTOMOS RELAY; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; No. of Pins:4PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 04M7026 |
| Product Name | Photomos Relay; Contact Form Panasonic |
| Application Type | Latching |