Panasonic Optoisolators - Transistor, Photovoltaic Output - APV1121SZ APV1121SZ

Description
Manufacturer: Panasonic Win Source Part Number: 861638-APV1121SZ Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic Output 2500Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: APV1121 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000 Other Part Number: 255-3510-1, 255-3510-2, 255-3510-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861638-APV1121SZ Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic Output 2500Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: APV1121 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000 Other Part Number: 255-3510-1, 255-3510-2, 255-3510-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - APV1121SZ - 861638-APV1121SZ - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - APV1121SZ
861638-APV1121SZ
Optoisolators - Transistor, Photovoltaic Output - APV1121SZ 861638-APV1121SZ
Manufacturer: Panasonic Win Source Part Number: 861638-APV1121SZ Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic Output 2500Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: APV1121 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000 Other Part Number: 255-3510-1, 255-3510-2, 255-3510-6

Manufacturer: Panasonic
Win Source Part Number: 861638-APV1121SZ
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Photovoltaic Output 2500Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: APV1121
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
Other Part Number: 255-3510-1, 255-3510-2, 255-3510-6

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-APV1121SZ
Bipolar Transistor 903-APV1121SZ
Optoelectronic Device, SOP-4 Product overview: APV1121SZ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SZ can be used for catalog matching and distributor lookup.

Optoelectronic Device, SOP-4 Product overview: APV1121SZ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1121SZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 861638-APV1121SZ 903-APV1121SZ
Product Name Optoisolators - Transistor, Photovoltaic Output - APV1121SZ Bipolar Transistor
Package Type SOT3; 4-SOP
Unlock Full Specs
to access all available technical data