Panasonic Mosfet Relay, 8.7 V, 14 A Rohs Compliant Panasonic APV1121SJ

Description
MOSFET Relay, 8.7 V, 14 A RoHS Compliant: Yes
Description
MOSFET Relay, 8.7 V, 14 A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The APV1121S is a photovoltaic MOSFET driver with a drop-out voltage of 8.7 V and a short-circuit current of 14 µA, designed to drive MOSFETs using an integrated control circuit that eliminates the need for external resistors. It is available in a SOP4-pin package, with an I/O isolation voltage of 2,500 V AC and an operating temperature range of -40°C to +85°C. The device has a turn-on time of 0.8 ms and a turn-off time of 0.1 ms under standard test conditions. Input LED characteristics include a typical forward current of 10 mA and a dropout voltage of 1.15 V at 10 mA. The part is suitable for compact electronic circuits requiring high insulation and fast switching.

Datasheet Summary
Powered by GS/AI

The APV1121S is a photovoltaic MOSFET driver with a drop-out voltage of 8.7 V and a short-circuit current of 14 µA, designed to drive MOSFETs using an integrated control circuit that eliminates the need for external resistors. It is available in a SOP4-pin package, with an I/O isolation voltage of 2,500 V AC and an operating temperature range of -40°C to +85°C. The device has a turn-on time of 0.8 ms and a turn-off time of 0.1 ms under standard test conditions. Input LED characteristics include a typical forward current of 10 mA and a dropout voltage of 1.15 V at 10 mA. The part is suitable for compact electronic circuits requiring high insulation and fast switching.

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, 8.7 V, 14 A Rohs Compliant Panasonic - 92T0628 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 8.7 V, 14 A Rohs Compliant Panasonic
92T0628
Mosfet Relay, 8.7 V, 14 A Rohs Compliant Panasonic 92T0628
MOSFET Relay, 8.7 V, 14 A RoHS Compliant: Yes

MOSFET Relay, 8.7 V, 14 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 92T0628
Product Name Mosfet Relay, 8.7 V, 14 A Rohs Compliant Panasonic
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD3354N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details