Panasonic Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic APV1111GVY

Description
MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic - 49AJ2890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic
49AJ2890
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic 49AJ2890
MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic - 49AJ2891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic
49AJ2891
Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic 49AJ2891
MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.045A, 8.5V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.5V; Load Current:45µA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 49AJ2890
Product Name Mosfet Relay, Spst-No, 0.045A, 8.5V, Smd; Contact Form Panasonic
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers