Panasonic Hard To Find - APT1232A APT1232A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1146610-APT1232A Packaging: Tube Mounting Style: SMD Approvals: cUR, VDE Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Turn On Time: 100μs (Maximum) Categories: Isolators Supplier Device Package: 6-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 5-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 500V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.21V
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1146610-APT1232A Packaging: Tube Mounting Style: SMD Approvals: cUR, VDE Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Turn On Time: 100μs (Maximum) Categories: Isolators Supplier Device Package: 6-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 5-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 500V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.21V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - APT1232A - 1146610-APT1232A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - APT1232A
1146610-APT1232A
Hard To Find - APT1232A 1146610-APT1232A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1146610-APT1232A Packaging: Tube Mounting Style: SMD Approvals: cUR, VDE Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Turn On Time: 100μs (Maximum) Categories: Isolators Supplier Device Package: 6-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 5-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 500V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.21V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1146610-APT1232A
Packaging: Tube
Mounting Style: SMD
Approvals: cUR, VDE
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Turn On Time: 100μs (Maximum)
Categories: Isolators
Supplier Device Package: 6-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 5-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.21V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1146610-APT1232A
Product Name Hard To Find - APT1232A
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details