Panasonic Isolators - Optoisolators - Triac, SCR Output APT1231S

Description
Win Source Part Number: 1045803-APT1231S Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: -APT1231S-ND,255-596 3,APT1231S-ND Base Product Number: APT1231 Approval Agency: cUR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1045803-APT1231S Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: -APT1231S-ND,255-596 3,APT1231S-ND Base Product Number: APT1231 Approval Agency: cUR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1045803-APT1231S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1045803-APT1231S
Isolators - Optoisolators - Triac, SCR Output 1045803-APT1231S
Win Source Part Number: 1045803-APT1231S Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: -APT1231S-ND,255-596 3,APT1231S-ND Base Product Number: APT1231 Approval Agency: cUR, VDE

Win Source Part Number: 1045803-APT1231S
Category: Isolators>Optoisolators - Triac, SCR Output
Series: APT
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.21V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Other Names: -APT1231S-ND,255-5963,APT1231S-ND
Base Product Number: APT1231
Approval Agency: cUR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1045803-APT1231S
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Isolated True RMS Input Modules - 8B-33-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details