Panasonic Isolators - Optoisolators - Triac, SCR Output APT1212W

Description
Win Source Part Number: 992050-APT1212W Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-5950,APT1212W-ND ,-APT1212W-ND Base Product Number: APT1212 Approval Agency: cUR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 992050-APT1212W Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-5950,APT1212W-ND ,-APT1212W-ND Base Product Number: APT1212 Approval Agency: cUR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 992050-APT1212W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
992050-APT1212W
Isolators - Optoisolators - Triac, SCR Output 992050-APT1212W
Win Source Part Number: 992050-APT1212W Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-5950,APT1212W-ND ,-APT1212W-ND Base Product Number: APT1212 Approval Agency: cUR, VDE

Win Source Part Number: 992050-APT1212W
Category: Isolators>Optoisolators - Triac, SCR Output
Series: APT
Package: Tube
Standard Package: 50
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.21V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm), 5 Leads
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Other Names: 255-5950,APT1212W-ND,-APT1212W-ND
Base Product Number: APT1212
Approval Agency: cUR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 992050-APT1212W
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details