The APT1212A is a phototriac coupler designed for use in industrial machinery and consumer electronics. It features a zero-cross function, allowing for reduced electromagnetic interference during switching. The device has a maximum repetitive peak off-state voltage of 600 V and can handle an on-state RMS current of up to 100 mA. It operates within a temperature range of -40°C to 100°C and offers an isolation voltage of 5000 Vrms, ensuring safe operation in various applications. The APT1212A is suitable for triac ignition in heater controls and other AC line applications. It is packaged in a 6-pin DIP format and is certified by cUR and VDE for safety standards.
Win Source Part Number: 1372026-APT1212A
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: APT
Package: Tube
Product Status: Active
Package / Case: 5-SMD, Gull Wing
Supplier Device Package: 6-DIP Gull Wing
Base Product Number: APT1212
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Number of Channels: 1
Approval Agency: cUR, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)
Triac Output Optocoupler, 1-Ch, 5kV Isolation, 600V Output, SMD Product overview: APT1212A from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212A can be used for catalog matching and distributor lookup.
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes
Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1372026-APT1212A | 904-APT1212A | 26K3051 | APT1212A |
| Product Name | Isolators - Optoisolators - Triac, SCR Output Optoisolators | SMD 5kV 600V Signal Isolator and Optocoupler | Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic | Triac & SCR Output Optocouplers |
| Output | Triac |