Panasonic Photodiode Output Optocouplers APS2241SZ

Description
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC
Datasheet
Description
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
APS2241SZ
Photodiode Output Optocouplers APS2241SZ
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic - 33AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
33AC7038
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic 33AC7038
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number APS2241SZ 33AC7038
Product Name Photodiode Output Optocouplers Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2440914P - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details