Panasonic Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic APS1551SZ

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic - 12AC8941 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
12AC8941
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic 12AC8941
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes

Supplier's Site
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Panasonic - 08AK9954 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Panasonic
08AK9954
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Panasonic 08AK9954
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 12AC8941 08AK9954
Product Name Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Panasonic
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details