OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS1 Series RoHS Compliant: Yes
Photodiode Output Optocouplers 20Mbps 4.4x4.3x2.1mm AIGaAs LED, PhotoIC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 33AC7035 | APS1241SZ |
| Product Name | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic | Photodiode Output Optocouplers |
| Mounting Option | SOP |