General Purpose Relays PF Relay
RELAY GEN PURPOSE SPDT 6A 60V
PF Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | APF30360 | APF30360 | 29X2807 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Pf Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 60 volts | 60 volts | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |