Panasonic Power Relay, 250Vac, 6A, Spst-No, Pcb; Contact Configuration Panasonic APF10312

Description
POWER RELAY, 250VAC, 6A, SPST-NO, PCB; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Coil Resistance:119ohmRoH S Compliant: Yes
Datasheet
Description
POWER RELAY, 250VAC, 6A, SPST-NO, PCB; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Coil Resistance:119ohmRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 250Vac, 6A, Spst-No, Pcb; Contact Configuration Panasonic - 56T4806 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 250Vac, 6A, Spst-No, Pcb; Contact Configuration Panasonic
56T4806
Power Relay, 250Vac, 6A, Spst-No, Pcb; Contact Configuration Panasonic 56T4806
POWER RELAY, 250VAC, 6A, SPST-NO, PCB; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Coil Resistance:119ohmRoH S Compliant: Yes

POWER RELAY, 250VAC, 6A, SPST-NO, PCB; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:PF(APF) Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Coil Resistance:119ohmRoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 12Vdc, 6A, Tht Rohs Compliant Panasonic - 70AH6125 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 6A, Tht Rohs Compliant Panasonic
70AH6125
Power Relay, Spst-No, 12Vdc, 6A, Tht Rohs Compliant Panasonic 70AH6125
POWER RELAY, SPST-NO, 12VDC, 6A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 12VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
APF10312
General Purpose Relays APF10312
General Purpose Relays Relays Power, Over 2 Amps @ 30 VDC - RELAY PWR SPST-NO 6A 12VDC SIP

General Purpose Relays Relays Power, Over 2 Amps @ 30 VDC - RELAY PWR SPST-NO 6A 12VDC SIP

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
APF10312
Relays - Power Relays, Over 2 Amps APF10312
RELAY GEN PURPOSE SPST 6A 12V

RELAY GEN PURPOSE SPST 6A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 56T4806 70AH6125 APF10312 APF10312
Product Name Power Relay, 250Vac, 6A, Spst-No, Pcb; Contact Configuration Panasonic Power Relay, Spst-No, 12Vdc, 6A, Tht Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data