General Purpose Relays 1 Form A 6A 4.5V Silver Alloy Contact
PF Relay (Order RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 6A 4.5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | APF1024H | 11N2529 | APF1024H |
| Product Name | General Purpose Relays | Pf Relay (Order Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 4.5 volts | 4.5 volts | |
| Approvals | RoHS | ||
| Poles | Single Pole (SP) |