Panasonic Relays - Power Relays, Over 2 Amps APE30124

Description
Win Source Part Number: 1026555-APE30124 Category: Relays>Power Relays, Over 2 Amps Series: APE Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Standard Package: 20 Coil Resistance: 3.39 kOhms Coil Current: 7 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1847,255-1847-ND ,255-1868,APE30124-N D Base Product Number: APE301 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1026555-APE30124 Category: Relays>Power Relays, Over 2 Amps Series: APE Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Standard Package: 20 Coil Resistance: 3.39 kOhms Coil Current: 7 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1847,255-1847-ND ,255-1868,APE30124-N D Base Product Number: APE301 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1026555-APE30124 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1026555-APE30124
Relays - Power Relays, Over 2 Amps 1026555-APE30124
Win Source Part Number: 1026555-APE30124 Category: Relays>Power Relays, Over 2 Amps Series: APE Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Standard Package: 20 Coil Resistance: 3.39 kOhms Coil Current: 7 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1847,255-1847-ND ,255-1868,APE30124-N D Base Product Number: APE301 Product Status: Obsolete

Win Source Part Number: 1026555-APE30124
Category: Relays>Power Relays, Over 2 Amps
Series: APE
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Standard Package: 20
Coil Resistance: 3.39 kOhms
Coil Current: 7 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 15.84 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1847,255-1847-ND,255-1868,APE30124-ND
Base Product Number: APE301
Product Status: Obsolete

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - APE30124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APE30124
Relays - Power Relays, Over 2 Amps APE30124
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1026555-APE30124 APE30124
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 3390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200A-270A Photovoltaic Relay - CHAR-A200/270C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
G2R PCB Power Relay - G2R-2 - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 250Vac, 16A; Contact Configuration Finder - 08X7262 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details