Panasonic Power Relays, Over 2 Amps - APE30012 APE30012

Description
Manufacturer: Panasonic Win Source Part Number: 861550-APE30012 Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1515, 255-1515-5, 255-1515-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861550-APE30012 Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1515, 255-1515-5, 255-1515-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - APE30012 - 861550-APE30012 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - APE30012
861550-APE30012
Power Relays, Over 2 Amps - APE30012 861550-APE30012
Manufacturer: Panasonic Win Source Part Number: 861550-APE30012 Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1515, 255-1515-5, 255-1515-ND

Manufacturer: Panasonic
Win Source Part Number: 861550-APE30012
Series: APE
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1515, 255-1515-5, 255-1515-ND

Buy Now Datasheet
Power Relay, 12Vdc, 6A, Spdt, Pcb; Contact Configuration Panasonic - 37J1097 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 6A, Spdt, Pcb; Contact Configuration Panasonic
37J1097
Power Relay, 12Vdc, 6A, Spdt, Pcb; Contact Configuration Panasonic 37J1097
POWER RELAY, 12VDC, 6A, SPDT, PCB; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Coil Current:14mA RoHS Compliant: Yes

POWER RELAY, 12VDC, 6A, SPDT, PCB; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Coil Current:14mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - APE30012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APE30012
Relays - Power Relays, Over 2 Amps APE30012
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 861550-APE30012 37J1097 APE30012
Product Name Power Relays, Over 2 Amps - APE30012 Power Relay, 12Vdc, 6A, Spdt, Pcb; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 2543131 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
4 suppliers
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7150 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details