Panasonic Power Relays, Over 2 Amps - APE1004H APE1004H

Description
Manufacturer: Panasonic Win Source Part Number: 911612-APE1004H Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 4.5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911612-APE1004H Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 4.5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - APE1004H - 911612-APE1004H - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - APE1004H
911612-APE1004H
Power Relays, Over 2 Amps - APE1004H 911612-APE1004H
Manufacturer: Panasonic Win Source Part Number: 911612-APE1004H Series: APE Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 4.5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 911612-APE1004H
Series: APE
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 4.5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - APE1004H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APE1004H
Relays - Power Relays, Over 2 Amps APE1004H
RELAY GEN PURPOSE SPST 6A 4.5V

RELAY GEN PURPOSE SPST 6A 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 911612-APE1004H APE1004H
Product Name Power Relays, Over 2 Amps - APE1004H Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 2326228 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7246 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details