Panasonic Relays - Power Relays, Over 2 Amps APE10024

Description
Win Source Part Number: 1377848-APE10024 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APE Package: Tube Product Status: Obsolete Base Product Number: APE100 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 7 mA Coil Type: Non Latching Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 3.39 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1377848-APE10024 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APE Package: Tube Product Status: Obsolete Base Product Number: APE100 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 7 mA Coil Type: Non Latching Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 3.39 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1377848-APE10024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1377848-APE10024
Relays - Power Relays, Over 2 Amps 1377848-APE10024
Win Source Part Number: 1377848-APE10024 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: APE Package: Tube Product Status: Obsolete Base Product Number: APE100 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A Switching Voltage: 250VAC - Max Coil Current: 7 mA Coil Type: Non Latching Must Operate Voltage: 15.84 VDC Must Release Voltage: 1.2 VDC Operate Time: 8 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 3.39 kOhms

Win Source Part Number: 1377848-APE10024
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: APE
Package: Tube
Product Status: Obsolete
Base Product Number: APE100
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 6 A
Switching Voltage: 250VAC - Max
Coil Current: 7 mA
Coil Type: Non Latching
Must Operate Voltage: 15.84 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 8 ms
Release Time: 4 ms
Relay Type: General Purpose
Coil Resistance: 3.39 kOhms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - APE10024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APE10024
Relays - Power Relays, Over 2 Amps APE10024
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1377848-APE10024 APE10024
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 3390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - Z3110-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, 4Pdt, 250Vac, 12A; Contact Configuration Finder - 08X7222 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details