Panasonic Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8958SSMTXL AN8958SSMTXL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009715-AN8958SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 1.39mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009715-AN8958SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 1.39mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8958SSMTXL - 009715-AN8958SSMTXL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8958SSMTXL
009715-AN8958SSMTXL
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8958SSMTXL 009715-AN8958SSMTXL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 009715-AN8958SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 1.39mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 009715-AN8958SSMTXL
Packaging: Reel - TR
Type: Oscillator, Crystal
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SSMini-5
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 1.39mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
26MHZ Clock and Timing IC - 689-AN8958SSMTXL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26MHZ Clock and Timing IC
689-AN8958SSMTXL
26MHZ Clock and Timing IC 689-AN8958SSMTXL
IC Crystal Ocs 26MHZ SSMINI-5 Product overview: AN8958SSMTXL from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 26MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-AN8958SSMTXL can be used for catalog matching and distributor lookup.

IC Crystal Ocs 26MHZ SSMINI-5 Product overview: AN8958SSMTXL from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 26MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-AN8958SSMTXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 009715-AN8958SSMTXL 689-AN8958SSMTXL
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8958SSMTXL 26MHZ Clock and Timing IC
Package Type Surface Mount; SSMini-5 Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 690-P8254-2 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Bulk
View Details
5 suppliers
 - LV8571AN - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP
View Details
3 suppliers