Panasonic Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8956SSMTXL AN8956SSMTXL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113641-AN8956SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5D Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 1.42mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113641-AN8956SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5D Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 1.42mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8956SSMTXL - 113641-AN8956SSMTXL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8956SSMTXL
113641-AN8956SSMTXL
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8956SSMTXL 113641-AN8956SSMTXL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113641-AN8956SSMTXL Packaging: Reel - TR Type: Oscillator, Crystal Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Case / Package: SSMini-5D Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 1.42mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113641-AN8956SSMTXL
Packaging: Reel - TR
Type: Oscillator, Crystal
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SSMini-5D
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 1.42mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 689-AN8956SSMTXL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-AN8956SSMTXL
Clock and Timing IC 689-AN8956SSMTXL
IC OSC XTAL SSMINI-5 Product overview: AN8956SSMTXL from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-AN8956SSMTXL can be used for catalog matching and distributor lookup.

IC OSC XTAL SSMINI-5 Product overview: AN8956SSMTXL from Panasonic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-AN8956SSMTXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 113641-AN8956SSMTXL 689-AN8956SSMTXL
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - AN8956SSMTXL Clock and Timing IC
Package Type Surface Mount; SSMini-5D Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-1133-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556ID - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details