The TLC556ID is a dual CMOS timer in a 14-pin SOIC package, characterized for industrial operation from -40°C to +85°C. It operates from a single supply voltage of 2V to 15V, consumes 1mA typical at 5V, and offers CMOS-compatible outputs capable of sourcing 10mA and sinking 100mA. The device supports frequencies up to 2MHz and has rail-to-rail output swing, with trigger and threshold levels at one-third and two-thirds of the supply voltage respectively. It is functionally interchangeable with the NE556 and maintains low supply-current spikes during output transitions.
Dual LinCMOS(TM) Timer 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
Standard Timer Dual -40°C 85°C 14-Pin SOIC Tube Product overview: TLC556ID from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC556ID can be used for catalog matching and distributor lookup.
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | TLC556ID | 296-10343-5-ND | 689-TLC556ID |
| Product Name | TLC556 Dual LinCMOS(TM) Timer | Programmable Timers and Oscillators | Dual SOIC Clock and Timing IC |
| Package Type | PDIP,SOIC | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube |