Panasonic PMIC - PMIC - Display Drivers - AN8001FHK-V AN8001FHK-V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016745-AN8001FHK-V Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP Supply Voltage - Operating: 7 V to 14 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016745-AN8001FHK-V Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP Supply Voltage - Operating: 7 V to 14 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN8001FHK-V - 1016745-AN8001FHK-V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN8001FHK-V
1016745-AN8001FHK-V
PMIC - PMIC - Display Drivers - AN8001FHK-V 1016745-AN8001FHK-V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016745-AN8001FHK-V Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP Supply Voltage - Operating: 7 V to 14 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016745-AN8001FHK-V
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP
Supply Voltage - Operating: 7 V to 14 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
Display Drivers - AN8001FHK-V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN8001FHK-V
Display Drivers AN8001FHK-V
LCD Driver 48-TQFP

LCD Driver 48-TQFP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1016745-AN8001FHK-V AN8001FHK-V
Product Name PMIC - PMIC - Display Drivers - AN8001FHK-V Display Drivers
Supply Voltage Other; 7 V ~ 14 V Other; 7V ~ 14V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI32184-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details