Panasonic Linear - Linear - Amplifiers - Audio - AN7523N AN7523N

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078066-AN7523N Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 9-SIL Dimension: 9-HSIP Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078066-AN7523N Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 9-SIL Dimension: 9-HSIP Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN7523N - 078066-AN7523N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7523N
078066-AN7523N
Linear - Linear - Amplifiers - Audio - AN7523N 078066-AN7523N
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078066-AN7523N Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 9-SIL Dimension: 9-HSIP Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078066-AN7523N
Type: Class AB
Features: Standby, Thermal Protection, Volume Control
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 4W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C (TA)
Case / Package: 9-SIL
Dimension: 9-HSIP
Supply Voltage - Operating: 3.5 V to 13.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078066-AN7523N
Product Name Linear - Linear - Amplifiers - Audio - AN7523N
Supply Voltage Other; 3.5 V ~ 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Controllers - ADM8511 - 077634-ADM8511 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
2 suppliers