Panasonic Dual 3W Audio Amplifier AN7522

Description
Audio Amplifier, 3W, 2 Channel(s), 1 Func, Bipolar, PSFM12, HSIP-12 Product overview: AN7522 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7522 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amplifier, 3W, 2 Channel(s), 1 Func, Bipolar, PSFM12, HSIP-12 Product overview: AN7522 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7522 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3W Audio Amplifier - 742-AN7522 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3W Audio Amplifier
742-AN7522
Dual 3W Audio Amplifier 742-AN7522
Audio Amplifier, 3W, 2 Channel(s), 1 Func, Bipolar, PSFM12, HSIP-12 Product overview: AN7522 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7522 can be used for catalog matching and distributor lookup.

Audio Amplifier, 3W, 2 Channel(s), 1 Func, Bipolar, PSFM12, HSIP-12 Product overview: AN7522 from Panasonic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AN7522 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - AN7522 - 1144676-AN7522 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7522
1144676-AN7522
Linear - Linear - Amplifiers - Audio - AN7522 1144676-AN7522
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1144676-AN7522 Packaging: Tube Type: Class AB Mounting Style: Through Hole Features: Standby, Volume Control Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Supplier Device Package: 12-SIL Status: Obsolete Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 12-SIP + Tab Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: AN7522 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 13.5V Max Output Power x Channels at Load: 3W x 2 at 8Ohm

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1144676-AN7522
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Standby, Volume Control
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 12-SIL
Status: Obsolete
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 12-SIP + Tab
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: AN7522
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 13.5V
Max Output Power x Channels at Load: 3W x 2 at 8Ohm

Buy Now
Linear - Amplifiers - Audio - AN7522 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
AN7522
Linear - Amplifiers - Audio AN7522
IC AMP CLASS AB STEREO 3W 12SIL

IC AMP CLASS AB STEREO 3W 12SIL

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AN7522
Integrated Circuits (ICs) - Linear - Amplifiers AN7522
IC AMP CLASS AB STEREO 3W 12SIL

IC AMP CLASS AB STEREO 3W 12SIL

Supplier's Site
Audio Amplifiers - AN7522 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
AN7522
Audio Amplifiers AN7522
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL

Amplifier IC 2-Channel (Stereo) Class AB 12-SIL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-AN7522 1144676-AN7522 AN7522 AN7522 AN7522
Product Name Dual 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - AN7522 Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Supply Voltage (VS) 3.5 to ? volts 3.5 to 13.5 volts 13.5 to 3.5 volts 3.5 to 13.5 volts
Operating Temperature -25 C (-13 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Output Power 3 watts 3 watts 3 watts
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data