Panasonic Linear - Linear - Amplifiers - Audio - AN7513 AN7513

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078064-AN7513 Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078064-AN7513 Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN7513 - 078064-AN7513 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7513
078064-AN7513
Linear - Linear - Amplifiers - Audio - AN7513 078064-AN7513
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078064-AN7513 Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078064-AN7513
Type: Class AB
Features: Standby, Thermal Protection, Volume Control
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3.5 V to 13.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078064-AN7513
Product Name Linear - Linear - Amplifiers - Audio - AN7513
Supply Voltage Other; 3.5 V ~ 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
 - 74ABT245PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details