Panasonic Linear - Linear - Amplifiers - Audio - AN7512 AN7512

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199046-AN7512 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) + Ground Tab Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199046-AN7512 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) + Ground Tab Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN7512 - 199046-AN7512 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7512
199046-AN7512
Linear - Linear - Amplifiers - Audio - AN7512 199046-AN7512
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199046-AN7512 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) + Ground Tab Supply Voltage - Operating: 3.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199046-AN7512
Packaging: Tube/Rail
Type: Class AB
Features: Standby, Thermal Protection, Volume Control
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C (TA)
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm) + Ground Tab
Supply Voltage - Operating: 3.5 V to 13.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 199046-AN7512
Product Name Linear - Linear - Amplifiers - Audio - AN7512
Supply Voltage Other; 3.5 V ~ 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details