Panasonic Linear - Linear - Amplifiers - Audio - AN7135 AN7135

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199045-AN7135 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7.5W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199045-AN7135 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7.5W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN7135 - 199045-AN7135 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN7135
199045-AN7135
Linear - Linear - Amplifiers - Audio - AN7135 199045-AN7135
Manufacturer: Panasonic Electronic Components Win Source Part Number: 199045-AN7135 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7.5W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 12-SIL Dimension: 12-SIP + Tab Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 199045-AN7135
Packaging: Tube/Rail
Type: Class AB
Features: Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7.5W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 12-SIL
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 199045-AN7135
Product Name Linear - Linear - Amplifiers - Audio - AN7135
Supply Voltage Other; 5 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2EDN8524FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details