Panasonic Dual Analog Switch and Multiplexer IC AN5870K

Description
DPST, 1 Func, 2 Channel, CMOS, PDIP30, 0.400 INCH, PLASTIC, SDIP-30 Product overview: AN5870K from Panasonic is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-AN5870K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPST, 1 Func, 2 Channel, CMOS, PDIP30, 0.400 INCH, PLASTIC, SDIP-30 Product overview: AN5870K from Panasonic is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-AN5870K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-AN5870K
Dual Analog Switch and Multiplexer IC 780-AN5870K
DPST, 1 Func, 2 Channel, CMOS, PDIP30, 0.400 INCH, PLASTIC, SDIP-30 Product overview: AN5870K from Panasonic is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-AN5870K can be used for catalog matching and distributor lookup.

DPST, 1 Func, 2 Channel, CMOS, PDIP30, 0.400 INCH, PLASTIC, SDIP-30 Product overview: AN5870K from Panasonic is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-AN5870K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - AN5870K - 078059-AN5870K - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AN5870K
078059-AN5870K
Interface - Interface - Analog Switches - Special Purpose - AN5870K 078059-AN5870K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 078059-AN5870K Packaging: Tube/Rail Features: RGB Applications: Video Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 30-SDIP Single Supply Voltage (V+): 4.5 V to 5.25, 10.5 V to 12.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 078059-AN5870K
Packaging: Tube/Rail
Features: RGB
Applications: Video
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 30-SDIP
Single Supply Voltage (V+): 4.5 V to 5.25, 10.5 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - AN5870K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
AN5870K
Analog Switches - Special Purpose AN5870K
Video Switch IC 4 Channel 30-SDIP

Video Switch IC 4 Channel 30-SDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 780-AN5870K 078059-AN5870K AN5870K
Product Name Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - AN5870K Analog Switches - Special Purpose
Min Operating Current 60 mA
Operating Temperature -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type Rail/Tube DIP; 30-SDIP DIP; 30-SDIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data