Panasonic Linear - Linear - Amplifiers - Audio - AN5278 AN5278

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053440-AN5278 Packaging: Bulk Type: Class AB Features: Mute, Tone and Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 9W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 9-HSIP Dimension: 9-HSIP Supply Voltage - Operating: 12 V to 26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053440-AN5278 Packaging: Bulk Type: Class AB Features: Mute, Tone and Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 9W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 9-HSIP Dimension: 9-HSIP Supply Voltage - Operating: 12 V to 26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - AN5278 - 053440-AN5278 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - AN5278
053440-AN5278
Linear - Linear - Amplifiers - Audio - AN5278 053440-AN5278
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053440-AN5278 Packaging: Bulk Type: Class AB Features: Mute, Tone and Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 9W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 9-HSIP Dimension: 9-HSIP Supply Voltage - Operating: 12 V to 26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053440-AN5278
Packaging: Bulk
Type: Class AB
Features: Mute, Tone and Volume Control
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 9W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 9-HSIP
Dimension: 9-HSIP
Supply Voltage - Operating: 12 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 053440-AN5278
Product Name Linear - Linear - Amplifiers - Audio - AN5278
Supply Voltage Other; 12 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Power Switch ICs - 9198737 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 52 v
Package Type To-252
Pins 5 #
View Details